Generation Brands Chandelier F2690/6RBZ

Description
STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 18-1/4 INCH BODY LENGTH 120 INCH WIRE LENGTH 37-1/2 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 18-1/4 INCH BODY LENGTH 120 INCH WIRE LENGTH 37-1/2 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2690/6RBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2690/6RBZ
Chandelier F2690/6RBZ
STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 18-1/4 INCH BODY LENGTH 120 INCH WIRE LENGTH 37-1/2 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL
  • ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
  • 18-1/4 INCH BODY LENGTH
  • 120 INCH WIRE LENGTH
  • 37-1/2 INCH DIAMETER
  • 6 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ARIS BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2690/6RBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details