Generation Brands Chandelier F2689/5RBZ

Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 16-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-3/8 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 16-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-3/8 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2689/5RBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2689/5RBZ
Chandelier F2689/5RBZ
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 16-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-3/8 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/STEM), GLASS (SHADE/CANDLE) MATERIAL
  • ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
  • 16-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 28-3/8 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ARIS BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2689/5RBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details