Generation Brands Chandelier F2687/6+3RBZ

Description
MULTI-TIER TYPE STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 18-7/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 34-5/8 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 18-7/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 34-5/8 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2687/6+3RBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2687/6+3RBZ
Chandelier F2687/6+3RBZ
MULTI-TIER TYPE STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH 18-7/8 INCH BODY LENGTH 240 INCH WIRE LENGTH 34-5/8 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE ARIS BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL (BODY/STEM/CANOPY), GLASS (SHADE/CANDLE) MATERIAL
  • ROMAN BRONZE (BODY), AMBER SWIRL ART GLASS (SHADE), WHITE OPAL ETCHED (CANDLE) FINISH
  • 18-7/8 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 34-5/8 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • ARIS BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2687/6+3RBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details