Generation Brands Chandelier F2674/3HTBZ

Description
STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 36 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 36 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2674/3HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2674/3HTBZ
Chandelier F2674/3HTBZ
STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 14-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 36 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 14-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 36 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2674/3HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details