Generation Brands Chandelier F2673/3HTBZ

Description
STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 83-1/4 INCH OVERALL LENGTH 23-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 83-1/4 INCH OVERALL LENGTH 23-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2673/3HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2673/3HTBZ
Chandelier F2673/3HTBZ
STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 83-1/4 INCH OVERALL LENGTH 23-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 21 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY/CANOPY), STEEL (STEM), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 83-1/4 INCH OVERALL LENGTH
  • 23-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 21 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2673/3HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details