Generation Brands Chandelier F2672/3HTBZ

Description
STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 78-3/4 INCH OVERALL LENGTH 18-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 22-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 78-3/4 INCH OVERALL LENGTH 18-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 22-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2672/3HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2672/3HTBZ
Chandelier F2672/3HTBZ
STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH 78-3/4 INCH OVERALL LENGTH 18-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 22-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE NOLAN BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/ALUMINUM (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), CREAM ETCHED (SHADE) FINISH
  • 78-3/4 INCH OVERALL LENGTH
  • 18-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 22-1/2 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • NOLAN BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2672/3HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details