Generation Brands Chandelier F2658/3BK

Description
METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 95-3/4 INCH OVERALL LENGTH 23-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 95-3/4 INCH OVERALL LENGTH 23-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2658/3BK - Generation Brands
Skokie, IL, USA
Chandelier
F2658/3BK
Chandelier F2658/3BK
METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BLACK (BODY), OPAL ETCHED (SHADE) FINISH 95-3/4 INCH OVERALL LENGTH 23-3/4 INCH BODY LENGTH 96 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • BLACK (BODY), OPAL ETCHED (SHADE) FINISH
  • 95-3/4 INCH OVERALL LENGTH
  • 23-3/4 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 23-1/2 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MERRITT BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2658/3BK
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details