Generation Brands Chandelier F2656/6+3BS

Description
MULTI-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 114 INCH OVERALL LENGTH 30 INCH BODY LENGTH 240 INCH WIRE LENGTH 28 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Description
MULTI-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 114 INCH OVERALL LENGTH 30 INCH BODY LENGTH 240 INCH WIRE LENGTH 28 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2656/6+3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2656/6+3BS
Chandelier F2656/6+3BS
MULTI-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH 114 INCH OVERALL LENGTH 30 INCH BODY LENGTH 240 INCH WIRE LENGTH 28 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MERRITT BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), OPAL ETCHED (SHADE) FINISH
  • 114 INCH OVERALL LENGTH
  • 30 INCH BODY LENGTH
  • 240 INCH WIRE LENGTH
  • 28 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MERRITT BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2656/6+3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details