Generation Brands Chandelier F2650/5BS

Description
1-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 97-5/8 INCH OVERALL LENGTH 25-5/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 26-1/4 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 97-5/8 INCH OVERALL LENGTH 25-5/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 26-1/4 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2650/5BS - Generation Brands
Skokie, IL, USA
Chandelier
F2650/5BS
Chandelier F2650/5BS
1-TIER TYPE METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 97-5/8 INCH OVERALL LENGTH 25-5/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 26-1/4 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH
  • 97-5/8 INCH OVERALL LENGTH
  • 25-5/8 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 26-1/4 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BECKETT BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2650/5BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details