Generation Brands Chandelier F2647/3BS

Description
METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 91-1/8 INCH OVERALL LENGTH 19-1/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 23 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 91-1/8 INCH OVERALL LENGTH 19-1/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 23 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2647/3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2647/3BS
Chandelier F2647/3BS
METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH 91-1/8 INCH OVERALL LENGTH 19-1/8 INCH BODY LENGTH 96 INCH WIRE LENGTH 23 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE BECKETT BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • METAL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), SOFT WHITE (SHADE) FINISH
  • 91-1/8 INCH OVERALL LENGTH
  • 19-1/8 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 23 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • BECKETT BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2647/3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details