Generation Brands Pendant Light Fixture F2638/3LAB

Description
STEEL (BODY/STEM/CANOPY), SILK (SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH 19-3/4 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND CANOPY SIZE 6-1/4 INCH DIA X 1-1/2 INCH SHADE WIDTH 8 INCH DIFFUSER DIAMETER 17 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM/CANOPY), SILK (SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH 19-3/4 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND CANOPY SIZE 6-1/4 INCH DIA X 1-1/2 INCH SHADE WIDTH 8 INCH DIFFUSER DIAMETER 17 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2638/3LAB - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2638/3LAB
Pendant Light Fixture F2638/3LAB
STEEL (BODY/STEM/CANOPY), SILK (SHADE) MATERIAL LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH 19-3/4 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND CANOPY SIZE 6-1/4 INCH DIA X 1-1/2 INCH SHADE WIDTH 8 INCH DIFFUSER DIAMETER 17 INCH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM/CANOPY), SILK (SHADE) MATERIAL
  • LIGHT ANTIQUE BRONZE (BODY/STEM/CANOPY), BEIGE(SHADE) FINISH
  • 19-3/4 INCH
  • 9 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JOPLIN BRAND
  • CANOPY SIZE 6-1/4 INCH DIA X 1-1/2 INCH
  • SHADE WIDTH 8 INCH
  • DIFFUSER DIAMETER 17 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2638/3LAB
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details