Generation Brands Pendant Light Fixture F2638/3CH

Description
STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH 19-3/4 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND CANOPY 6-1/4 INCH DIA X 1-1/2 INCH DEPTH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V SHADE SIZE 19 3/4 INCH W X 8 INCH H DIFFUSER DIAMETER 17 INCH
Datasheet
Description
STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH 19-3/4 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND CANOPY 6-1/4 INCH DIA X 1-1/2 INCH DEPTH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V SHADE SIZE 19 3/4 INCH W X 8 INCH H DIFFUSER DIAMETER 17 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2638/3CH - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2638/3CH
Pendant Light Fixture F2638/3CH
STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH 19-3/4 INCH 9 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE JOPLIN BRAND CANOPY 6-1/4 INCH DIA X 1-1/2 INCH DEPTH CONNECTION TYPE MOUNT TO BOX LAMP VOLTAGE 120 V SHADE SIZE 19 3/4 INCH W X 8 INCH H DIFFUSER DIAMETER 17 INCH
  • STAINLESS STEEL (BODY/STEM/CANOPY), LINEN (SHADE), GLASS (DIFFUSER) MATERIAL
  • CHROME (BODY/STEM/CANOPY), OFF WHITE (SHADE) FINISH
  • 19-3/4 INCH
  • 9 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • JOPLIN BRAND
  • CANOPY 6-1/4 INCH DIA X 1-1/2 INCH DEPTH
  • CONNECTION TYPE MOUNT TO BOX
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 19 3/4 INCH W X 8 INCH H
  • DIFFUSER DIAMETER 17 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2638/3CH
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details