Generation Brands Chandelier F2632/5PN

Description
1-TIER TYPE STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), GLASS (SHADE) FINISH 24 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-1/2 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE FINLEY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), GLASS (SHADE) FINISH 24 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-1/2 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE FINLEY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2632/5PN - Generation Brands
Skokie, IL, USA
Chandelier
F2632/5PN
Chandelier F2632/5PN
1-TIER TYPE STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL POLISHED NICKEL (BODY), GLASS (SHADE) FINISH 24 INCH BODY LENGTH 180 INCH WIRE LENGTH 21-1/2 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE FINLEY BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/CANOPY), GLASS (SHADE) MATERIAL
  • POLISHED NICKEL (BODY), GLASS (SHADE) FINISH
  • 24 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 21-1/2 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • FINLEY BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2632/5PN
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details