Generation Brands Chandelier F2623/3OBZ

Description
STEEL MATERIAL OXIDIZED BRONZE FINISH 79 INCH OVERALL LENGTH 19 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE VALENTINA BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 18-3/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL MATERIAL OXIDIZED BRONZE FINISH 79 INCH OVERALL LENGTH 19 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE VALENTINA BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 18-3/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2623/3OBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2623/3OBZ
Chandelier F2623/3OBZ
STEEL MATERIAL OXIDIZED BRONZE FINISH 79 INCH OVERALL LENGTH 19 INCH BODY LENGTH 180 INCH WIRE LENGTH 12-1/2 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE VALENTINA BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 18-3/4 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL MATERIAL
  • OXIDIZED BRONZE FINISH
  • 79 INCH OVERALL LENGTH
  • 19 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 12-1/2 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • VALENTINA BRAND
  • CHAIN LENGTH 60 INCH
  • HEIGHT FLUSH SIZE 18-3/4 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2623/3OBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details