Generation Brands Chandelier F2610/8SLP/OBZ

Description
MULTI-TIER TYPE STEEL (BODY/STEM/CANOPY) MATERIAL SILVER LEAF PATINA/OXIDIZED BRONZE FINISH 35-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/8 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AMELIA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL (BODY/STEM/CANOPY) MATERIAL SILVER LEAF PATINA/OXIDIZED BRONZE FINISH 35-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/8 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AMELIA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2610/8SLP/OBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2610/8SLP/OBZ
Chandelier F2610/8SLP/OBZ
MULTI-TIER TYPE STEEL (BODY/STEM/CANOPY) MATERIAL SILVER LEAF PATINA/OXIDIZED BRONZE FINISH 35-7/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-1/8 INCH DIAMETER 8 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE AMELIA BRAND CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL (BODY/STEM/CANOPY) MATERIAL
  • SILVER LEAF PATINA/OXIDIZED BRONZE FINISH
  • 35-7/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 28-1/8 INCH DIAMETER
  • 8 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • AMELIA BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2610/8SLP/OBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details