Generation Brands Chandelier F2584/5HTBZ

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 92-5/8 INCH OVERALL LENGTH 26-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/8 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 92-5/8 INCH OVERALL LENGTH 26-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/8 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2584/5HTBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2584/5HTBZ
Chandelier F2584/5HTBZ
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH 92-5/8 INCH OVERALL LENGTH 26-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-1/8 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE PERRY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 92-5/8 INCH OVERALL LENGTH
  • 26-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26-1/8 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PERRY BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2584/5HTBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details