Generation Brands Pendant Light Fixture F2569/3BUS

Description
STEEL (BODY/STEM/CANOPY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM/CANOPY), CREAM (SHADE) FINISH 16-1/4 INCH 11-3/4 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CANOPY SIZE 4-7/8 INCH W X 7/8 INCH D X 8-7/8 INCH L X 8-7/8 INCH H SHADE SIZE 16-1/8 INCH DIA X 7-1/4 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/STEM/CANOPY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM/CANOPY), CREAM (SHADE) FINISH 16-1/4 INCH 11-3/4 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CANOPY SIZE 4-7/8 INCH W X 7/8 INCH D X 8-7/8 INCH L X 8-7/8 INCH H SHADE SIZE 16-1/8 INCH DIA X 7-1/4 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2569/3BUS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2569/3BUS
Pendant Light Fixture F2569/3BUS
STEEL (BODY/STEM/CANOPY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY/STEM/CANOPY), CREAM (SHADE) FINISH 16-1/4 INCH 11-3/4 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND CANOPY SIZE 4-7/8 INCH W X 7/8 INCH D X 8-7/8 INCH L X 8-7/8 INCH H SHADE SIZE 16-1/8 INCH DIA X 7-1/4 INCH H CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
  • STEEL (BODY/STEM/CANOPY), FABRIC (SHADE) MATERIAL
  • BURNISHED SILVER (BODY/STEM/CANOPY), CREAM (SHADE) FINISH
  • 16-1/4 INCH
  • 11-3/4 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • LUCIA BRAND
  • CANOPY SIZE 4-7/8 INCH W X 7/8 INCH D X 8-7/8 INCH L X 8-7/8 INCH H
  • SHADE SIZE 16-1/8 INCH DIA X 7-1/4 INCH H
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2569/3BUS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details