Generation Brands Chandelier F2543/3FSV

Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 80-1/4 INCH OVERALL LENGTH 20-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 15-3/8 INCH DIAMETER 4 LAMP(S) (1) 10 W, (3) 60 W WATTAGE NO LAMP INCLUDED C7 LAMP TYPE CANDELABRA LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 14-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 80-1/4 INCH OVERALL LENGTH 20-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 15-3/8 INCH DIAMETER 4 LAMP(S) (1) 10 W, (3) 60 W WATTAGE NO LAMP INCLUDED C7 LAMP TYPE CANDELABRA LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 14-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2543/3FSV - Generation Brands
Skokie, IL, USA
Chandelier
F2543/3FSV
Chandelier F2543/3FSV
STEEL (BODY), GLASS (SHADE) MATERIAL FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH 80-1/4 INCH OVERALL LENGTH 20-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 15-3/8 INCH DIAMETER 4 LAMP(S) (1) 10 W, (3) 60 W WATTAGE NO LAMP INCLUDED C7 LAMP TYPE CANDELABRA LAMP BASE TYPE CELINE BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 14-1/2 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • FIRENZE SILVER (BODY), HAND BLOWN STRIATED ART GLASS (SHADE) FINISH
  • 80-1/4 INCH OVERALL LENGTH
  • 20-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 15-3/8 INCH DIAMETER
  • 4 LAMP(S)
  • (1) 10 W, (3) 60 W WATTAGE
  • NO LAMP INCLUDED
  • C7 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CELINE BRAND
  • CHAIN LENGTH 60 INCH
  • HEIGHT FLUSH SIZE 14-1/2 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUT
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2543/3FSV
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details