Generation Brands Hall/Foyer Lighting Fixture F2539/4CB

Description
4-LIGHT HALL FIXTURE TYPE STEEL (BODY/STEM) MATERIAL CORINTHIAN BRONZE (BODY/STEM) FINISH 15 INCH 21-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH UL, CUL APPROVAL 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE KINSEY BRAND CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
4-LIGHT HALL FIXTURE TYPE STEEL (BODY/STEM) MATERIAL CORINTHIAN BRONZE (BODY/STEM) FINISH 15 INCH 21-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH UL, CUL APPROVAL 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE KINSEY BRAND CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2539/4CB - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2539/4CB
Hall/Foyer Lighting Fixture F2539/4CB
4-LIGHT HALL FIXTURE TYPE STEEL (BODY/STEM) MATERIAL CORINTHIAN BRONZE (BODY/STEM) FINISH 15 INCH 21-1/8 INCH BODY LENGTH 180 INCH WIRE LENGTH UL, CUL APPROVAL 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE KINSEY BRAND CONNECTION TYPE MOUNTED TO BOX
  • 4-LIGHT HALL FIXTURE TYPE
  • STEEL (BODY/STEM) MATERIAL
  • CORINTHIAN BRONZE (BODY/STEM) FINISH
  • 15 INCH
  • 21-1/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • UL, CUL APPROVAL
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • KINSEY BRAND
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2539/4CB
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details