Generation Brands Chandelier F2533/6BK

Description
1-TIER TYPE STEEL MATERIAL BLACK FINISH 86-1/4 INCH OVERALL LENGTH 26-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL MATERIAL BLACK FINISH 86-1/4 INCH OVERALL LENGTH 26-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2533/6BK - Generation Brands
Skokie, IL, USA
Chandelier
F2533/6BK
Chandelier F2533/6BK
1-TIER TYPE STEEL MATERIAL BLACK FINISH 86-1/4 INCH OVERALL LENGTH 26-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 23-1/2 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE PEYTON BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL MATERIAL
  • BLACK FINISH
  • 86-1/4 INCH OVERALL LENGTH
  • 26-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 23-1/2 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • PEYTON BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2533/6BK
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details