Generation Brands Chandelier F2530/6ASTB

Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 24-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE JUSTINE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 24-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE JUSTINE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2530/6ASTB - Generation Brands
Skokie, IL, USA
Chandelier
F2530/6ASTB
Chandelier F2530/6ASTB
1-TIER TYPE STEEL (BODY/STEM), GLASS (SHADE) MATERIAL ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH 24-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/8 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE JUSTINE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/STEM), GLASS (SHADE) MATERIAL
  • ASTRAL BRONZE (BODY), AGED OAK (SHADE) FINISH
  • 24-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 36-1/8 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • JUSTINE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUT
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2530/6ASTB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details