Generation Brands Chandelier F2520/6+3ORB

Description
MULTI-TIER TYPE STEEL (BODY/STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 31-1/8 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL (BODY/STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 31-1/8 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2520/6+3ORB - Generation Brands
Skokie, IL, USA
Chandelier
F2520/6+3ORB
Chandelier F2520/6+3ORB
MULTI-TIER TYPE STEEL (BODY/STEM), LINEN (SHADE) MATERIAL OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 31-1/8 INCH DIAMETER 9 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE STELLE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL (BODY/STEM), LINEN (SHADE) MATERIAL
  • OIL RUBBED BRONZE (BODY), CREAM (SHADE) FINISH
  • 25-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 31-1/8 INCH DIAMETER
  • 9 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • STELLE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2520/6+3ORB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details