Generation Brands Chandelier F2517/6AF

Description
1-TIER TYPE STEEL (BODY), RESIN (CANDLE COVER) MATERIAL ANTIQUE FORGED IRON FINISH 90-1/4 INCH OVERALL LENGTH 30-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 33-1/4 INCH DIAMETER 6 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE KING'S TABLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), RESIN (CANDLE COVER) MATERIAL ANTIQUE FORGED IRON FINISH 90-1/4 INCH OVERALL LENGTH 30-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 33-1/4 INCH DIAMETER 6 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE KING'S TABLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2517/6AF - Generation Brands
Skokie, IL, USA
Chandelier
F2517/6AF
Chandelier F2517/6AF
1-TIER TYPE STEEL (BODY), RESIN (CANDLE COVER) MATERIAL ANTIQUE FORGED IRON FINISH 90-1/4 INCH OVERALL LENGTH 30-1/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 33-1/4 INCH DIAMETER 6 LAMP(S) 40 W WATTAGE NO LAMP INCLUDED CANDELABRA FLAME TIP LAMP BASE TYPE KING'S TABLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), RESIN (CANDLE COVER) MATERIAL
  • ANTIQUE FORGED IRON FINISH
  • 90-1/4 INCH OVERALL LENGTH
  • 30-1/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 33-1/4 INCH DIAMETER
  • 6 LAMP(S)
  • 40 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA FLAME TIP LAMP BASE TYPE
  • KING'S TABLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUT
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2517/6AF
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details