Generation Brands Hall/Foyer Lighting Fixture F2504/3OBZ/BRB

Description
3-LIGHT HALL FIXTURE TYPE STEEL (BODY) MATERIAL OXIDIZED BRONZE/BRITISH BRONZE(BODY) FINISH 86-3/4 INCH 18 INCH 26-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE BELLINI BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet
Description
3-LIGHT HALL FIXTURE TYPE STEEL (BODY) MATERIAL OXIDIZED BRONZE/BRITISH BRONZE(BODY) FINISH 86-3/4 INCH 18 INCH 26-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE BELLINI BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hall/Foyer Lighting Fixture - F2504/3OBZ/BRB - Generation Brands
Skokie, IL, USA
Hall/Foyer Lighting Fixture
F2504/3OBZ/BRB
Hall/Foyer Lighting Fixture F2504/3OBZ/BRB
3-LIGHT HALL FIXTURE TYPE STEEL (BODY) MATERIAL OXIDIZED BRONZE/BRITISH BRONZE(BODY) FINISH 86-3/4 INCH 18 INCH 26-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED TORPEDO LAMP TYPE B CANDELABRA LAMP BASE TYPE BELLINI BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX
  • 3-LIGHT HALL FIXTURE TYPE
  • STEEL (BODY) MATERIAL
  • OXIDIZED BRONZE/BRITISH BRONZE(BODY) FINISH
  • 86-3/4 INCH
  • 18 INCH
  • 26-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • TORPEDO LAMP TYPE
  • B CANDELABRA LAMP BASE TYPE
  • BELLINI BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2504/3OBZ/BRB
Product Name Hall/Foyer Lighting Fixture
Fixture Type Other; Hall/Foyer Lighting Fixture
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details