Generation Brands Chandelier F2503/5FG/BRB

Description
1-TIER TYPE DIE-CAST ALUMINUM (BODY), RESIN (HOUSING), STEEL (MOUNTING PLATE), GLASS (SHADE) MATERIAL FIRENZE GOLD (BODY), INDIA SCAVO (SHADE) FINISH 89-5/8 INCH OVERALL LENGTH 29-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE KELHAM HALL BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE DIE-CAST ALUMINUM (BODY), RESIN (HOUSING), STEEL (MOUNTING PLATE), GLASS (SHADE) MATERIAL FIRENZE GOLD (BODY), INDIA SCAVO (SHADE) FINISH 89-5/8 INCH OVERALL LENGTH 29-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE KELHAM HALL BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2503/5FG/BRB - Generation Brands
Skokie, IL, USA
Chandelier
F2503/5FG/BRB
Chandelier F2503/5FG/BRB
1-TIER TYPE DIE-CAST ALUMINUM (BODY), RESIN (HOUSING), STEEL (MOUNTING PLATE), GLASS (SHADE) MATERIAL FIRENZE GOLD (BODY), INDIA SCAVO (SHADE) FINISH 89-5/8 INCH OVERALL LENGTH 29-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 27 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE KELHAM HALL BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE SCREW COLLAR CHAIN LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • DIE-CAST ALUMINUM (BODY), RESIN (HOUSING), STEEL (MOUNTING PLATE), GLASS (SHADE) MATERIAL
  • FIRENZE GOLD (BODY), INDIA SCAVO (SHADE) FINISH
  • 89-5/8 INCH OVERALL LENGTH
  • 29-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 27 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • KELHAM HALL BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE SCREW COLLAR CHAIN
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2503/5FG/BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details