Generation Brands Pendant Light Fixture F2489/3HTBZ

Description
STEEL (STEM), GLASS (SHADE/PANEL), METAL (DIFFUSER) MATERIAL HERITAGE BRONZE (STEM), BARK TEXTURE WITH AMBER (SHADE/PANEL) FINISH 22 INCH 10-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND CANOPY SIZE 5 INCH W X 5 INCH L X 5 INCH H SHADE DIAMETER 19-3/4 INCH DIFFUSER DIAMETER 10 INCH PANEL HEIGHT 4-7/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (STEM), GLASS (SHADE/PANEL), METAL (DIFFUSER) MATERIAL HERITAGE BRONZE (STEM), BARK TEXTURE WITH AMBER (SHADE/PANEL) FINISH 22 INCH 10-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND CANOPY SIZE 5 INCH W X 5 INCH L X 5 INCH H SHADE DIAMETER 19-3/4 INCH DIFFUSER DIAMETER 10 INCH PANEL HEIGHT 4-7/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2489/3HTBZ - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2489/3HTBZ
Pendant Light Fixture F2489/3HTBZ
STEEL (STEM), GLASS (SHADE/PANEL), METAL (DIFFUSER) MATERIAL HERITAGE BRONZE (STEM), BARK TEXTURE WITH AMBER (SHADE/PANEL) FINISH 22 INCH 10-7/8 INCH 180 INCH WIRE LENGTH 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE PRESTON BRAND CANOPY SIZE 5 INCH W X 5 INCH L X 5 INCH H SHADE DIAMETER 19-3/4 INCH DIFFUSER DIAMETER 10 INCH PANEL HEIGHT 4-7/8 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V
  • STEEL (STEM), GLASS (SHADE/PANEL), METAL (DIFFUSER) MATERIAL
  • HERITAGE BRONZE (STEM), BARK TEXTURE WITH AMBER (SHADE/PANEL) FINISH
  • 22 INCH
  • 10-7/8 INCH
  • 180 INCH WIRE LENGTH
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • PRESTON BRAND
  • CANOPY SIZE 5 INCH W X 5 INCH L X 5 INCH H
  • SHADE DIAMETER 19-3/4 INCH
  • DIFFUSER DIAMETER 10 INCH
  • PANEL HEIGHT 4-7/8 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2489/3HTBZ
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details