Generation Brands Chandelier F2476/4GS

Description
ALUMINUM (CANDLE CUP), GLASS (BOBECHE) MATERIAL GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH 79-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-1/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE GIANNA BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 19-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DUAL LAMP VOLTAGE 120 V
Datasheet
Description
ALUMINUM (CANDLE CUP), GLASS (BOBECHE) MATERIAL GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH 79-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-1/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE GIANNA BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 19-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DUAL LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2476/4GS - Generation Brands
Skokie, IL, USA
Chandelier
F2476/4GS
Chandelier F2476/4GS
ALUMINUM (CANDLE CUP), GLASS (BOBECHE) MATERIAL GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH 79-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16-1/4 INCH DIAMETER 4 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE GIANNA BRAND CHAIN LENGTH 60 INCH HEIGHT FLUSH SIZE 19-3/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DUAL LAMP VOLTAGE 120 V
  • ALUMINUM (CANDLE CUP), GLASS (BOBECHE) MATERIAL
  • GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH
  • 79-1/2 INCH OVERALL LENGTH
  • 19-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 16-1/4 INCH DIAMETER
  • 4 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • GIANNA BRAND
  • CHAIN LENGTH 60 INCH
  • HEIGHT FLUSH SIZE 19-3/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DUAL
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2476/4GS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details