Generation Brands Chandelier F2474/1GS

Description
STEEL (BODY), GLASS (CRYSTAL) MATERIAL GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH 12-7/8 INCH BODY LENGTH 15 INCH WIRE LENGTH 7-9/16 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE GIANNA BRAND HEIGHT FLUSH SIZE 12-7/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DUAL LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (CRYSTAL) MATERIAL GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH 12-7/8 INCH BODY LENGTH 15 INCH WIRE LENGTH 7-9/16 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE GIANNA BRAND HEIGHT FLUSH SIZE 12-7/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DUAL LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2474/1GS - Generation Brands
Skokie, IL, USA
Chandelier
F2474/1GS
Chandelier F2474/1GS
STEEL (BODY), GLASS (CRYSTAL) MATERIAL GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH 12-7/8 INCH BODY LENGTH 15 INCH WIRE LENGTH 7-9/16 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE GIANNA BRAND HEIGHT FLUSH SIZE 12-7/8 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DUAL LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (CRYSTAL) MATERIAL
  • GILDED SILVER (BODY) (BODY), HAND POLISHED CRYSTAL (SHADE) FINISH
  • 12-7/8 INCH BODY LENGTH
  • 15 INCH WIRE LENGTH
  • 7-9/16 INCH DIAMETER
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • GIANNA BRAND
  • HEIGHT FLUSH SIZE 12-7/8 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DUAL
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2474/1GS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details