Generation Brands Chandelier F2473/1MBZ

Description
STEEL MATERIAL MOCHA BRONZE FINISH 81 INCH OVERALL LENGTH 14-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 10-1/2 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE GIANNA SCURO BRAND HEIGHT FLUSH SIZE 15 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet
Description
STEEL MATERIAL MOCHA BRONZE FINISH 81 INCH OVERALL LENGTH 14-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 10-1/2 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE GIANNA SCURO BRAND HEIGHT FLUSH SIZE 15 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2473/1MBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2473/1MBZ
Chandelier F2473/1MBZ
STEEL MATERIAL MOCHA BRONZE FINISH 81 INCH OVERALL LENGTH 14-5/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 10-1/2 INCH DIAMETER 1 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE GIANNA SCURO BRAND HEIGHT FLUSH SIZE 15 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE CROSS BAR LAMP VOLTAGE 120 V
  • STEEL MATERIAL
  • MOCHA BRONZE FINISH
  • 81 INCH OVERALL LENGTH
  • 14-5/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 10-1/2 INCH DIAMETER
  • 1 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • GIANNA SCURO BRAND
  • HEIGHT FLUSH SIZE 15 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE CROSS BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2473/1MBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details