Generation Brands Pendant Light Fixture F2467/2HTBZ/PGD

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 21 INCH 21 INCH 11-13/16 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND CANOPY HEIGHT 7 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 9-3/4 INCH W X 10 INCH H
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 21 INCH 21 INCH 11-13/16 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND CANOPY HEIGHT 7 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 9-3/4 INCH W X 10 INCH H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2467/2HTBZ/PGD - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2467/2HTBZ/PGD
Pendant Light Fixture F2467/2HTBZ/PGD
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH 21 INCH 21 INCH 11-13/16 INCH 2 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE REMY BRAND CANOPY HEIGHT 7 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE SCREW COLLAR STEM LAMP VOLTAGE 120 V SHADE SIZE 9-3/4 INCH W X 10 INCH H
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • HERITAGE BRONZE (BODY), BRONZE ORGANZA (SHADE) FINISH
  • 21 INCH
  • 21 INCH
  • 11-13/16 INCH
  • 2 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • REMY BRAND
  • CANOPY HEIGHT 7 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE SCREW COLLAR STEM
  • LAMP VOLTAGE 120 V
  • SHADE SIZE 9-3/4 INCH W X 10 INCH H
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2467/2HTBZ/PGD
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details