Generation Brands Chandelier F2405/5BS

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 16-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-3/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16-1/2 LAMP TYPE CANDELABRA LAMP BASE TYPE SUNSET DRIVE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 16-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-3/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16-1/2 LAMP TYPE CANDELABRA LAMP BASE TYPE SUNSET DRIVE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2405/5BS - Generation Brands
Skokie, IL, USA
Chandelier
F2405/5BS
Chandelier F2405/5BS
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 16-3/8 INCH BODY LENGTH 180 INCH WIRE LENGTH 26-3/4 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16-1/2 LAMP TYPE CANDELABRA LAMP BASE TYPE SUNSET DRIVE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 16-3/8 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 26-3/4 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • G16-1/2 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • SUNSET DRIVE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUT
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2405/5BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details