Generation Brands Chandelier F2404/3BS

Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 12 INCH BODY LENGTH 180 INCH WIRE LENGTH 18-3/8 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 12 INCH BODY LENGTH 180 INCH WIRE LENGTH 18-3/8 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2404/3BS - Generation Brands
Skokie, IL, USA
Chandelier
F2404/3BS
Chandelier F2404/3BS
STEEL (BODY), GLASS (SHADE) MATERIAL BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH 12 INCH BODY LENGTH 180 INCH WIRE LENGTH 18-3/8 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SUNSET DRIVE BRAND CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE DOUBLE CAP NUT LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • BRUSHED STEEL (BODY), WHITE OPAL ETCHED (SHADE) FINISH
  • 12 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 18-3/8 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SUNSET DRIVE BRAND
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE DOUBLE CAP NUT
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2404/3BS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details