Generation Brands Pendant Light Fixture F2343/4BS

Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 22-1/2 INCH 18 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE DIAMETER 22-1/2 INCH
Datasheet
Description
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 22-1/2 INCH 18 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE DIAMETER 22-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pendant Light Fixture - F2343/4BS - Generation Brands
Skokie, IL, USA
Pendant Light Fixture
F2343/4BS
Pendant Light Fixture F2343/4BS
STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH 22-1/2 INCH 18 INCH 180 INCH WIRE LENGTH 4 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE CASUAL LUXURY BRAND CANOPY DIAMETER 5-1/2 INCH CONNECTION TYPE MOUNT TO BOX MOUNTING TYPE DOUBLE CAP NUTS LAMP VOLTAGE 120 V SHADE DIAMETER 22-1/2 INCH
  • STEEL (BODY/STEM), FABRIC (SHADE) MATERIAL
  • BRUSHED STEEL (BODY/STEM), SILVER ORGANZA (SHADE) FINISH
  • 22-1/2 INCH
  • 18 INCH
  • 180 INCH WIRE LENGTH
  • 4 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 INCANDESCENT LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CASUAL LUXURY BRAND
  • CANOPY DIAMETER 5-1/2 INCH
  • CONNECTION TYPE MOUNT TO BOX
  • MOUNTING TYPE DOUBLE CAP NUTS
  • LAMP VOLTAGE 120 V
  • SHADE DIAMETER 22-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2343/4BS
Product Name Pendant Light Fixture
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details