Generation Brands Chandelier F2280/6BRB

Description
1-TIER TYPE RESIN (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 84 INCH OVERALL LENGTH 24 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE RESIN (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 84 INCH OVERALL LENGTH 24 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2280/6BRB - Generation Brands
Skokie, IL, USA
Chandelier
F2280/6BRB
Chandelier F2280/6BRB
1-TIER TYPE RESIN (BODY), GLASS (SHADE) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 84 INCH OVERALL LENGTH 24 INCH BODY LENGTH 180 INCH WIRE LENGTH 25-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SOMERSET BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • RESIN (BODY), GLASS (SHADE) MATERIAL
  • BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH
  • 84 INCH OVERALL LENGTH
  • 24 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25-3/4 INCH DIAMETER
  • 6 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SOMERSET BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2280/6BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details