Generation Brands Chandelier F2230/8+4+4ATS

Description
MULTI-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 69 INCH BODY LENGTH 53-1/2 INCH DIAMETER 16 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 69 INCH BODY LENGTH 53-1/2 INCH DIAMETER 16 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2230/8+4+4ATS - Generation Brands
Skokie, IL, USA
Chandelier
F2230/8+4+4ATS
Chandelier F2230/8+4+4ATS
MULTI-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 69 INCH BODY LENGTH 53-1/2 INCH DIAMETER 16 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • STEEL (BODY/CANOPY) MATERIAL
  • AGED TORTOISE SHELL FINISH
  • 69 INCH BODY LENGTH
  • 53-1/2 INCH DIAMETER
  • 16 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • SALON MAISON BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2230/8+4+4ATS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details