Generation Brands Chandelier F2228/6ATS

Description
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 35-1/2 INCH BODY LENGTH 29 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 35-1/2 INCH BODY LENGTH 29 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2228/6ATS - Generation Brands
Skokie, IL, USA
Chandelier
F2228/6ATS
Chandelier F2228/6ATS
1-TIER TYPE STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 35-1/2 INCH BODY LENGTH 29 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY/CANOPY) MATERIAL
  • AGED TORTOISE SHELL FINISH
  • 35-1/2 INCH BODY LENGTH
  • 29 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • SALON MAISON BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2228/6ATS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details