Generation Brands Chandelier F2226/3ATS

Description
STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 21-1/2 INCH BODY LENGTH 14 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 21-1/2 INCH BODY LENGTH 14 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2226/3ATS - Generation Brands
Skokie, IL, USA
Chandelier
F2226/3ATS
Chandelier F2226/3ATS
STEEL (BODY/CANOPY) MATERIAL AGED TORTOISE SHELL FINISH 21-1/2 INCH BODY LENGTH 14 INCH DIAMETER 3 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE SALON MAISON BRAND LAMP VOLTAGE 120 V
  • STEEL (BODY/CANOPY) MATERIAL
  • AGED TORTOISE SHELL FINISH
  • 21-1/2 INCH BODY LENGTH
  • 14 INCH DIAMETER
  • 3 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • SALON MAISON BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2226/3ATS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details