Generation Brands Chandelier F2225/6+3WAL

Description
2-TIER TYPE STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 129-3/4 INCH OVERALL LENGTH 45-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 37-1/4 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND LAMP VOLTAGE 120 V
Datasheet
Description
2-TIER TYPE STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 129-3/4 INCH OVERALL LENGTH 45-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 37-1/4 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2225/6+3WAL - Generation Brands
Skokie, IL, USA
Chandelier
F2225/6+3WAL
Chandelier F2225/6+3WAL
2-TIER TYPE STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH 129-3/4 INCH OVERALL LENGTH 45-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 37-1/4 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE DRAWING ROOM BRAND LAMP VOLTAGE 120 V
  • 2-TIER TYPE
  • STEEL/ALUMINUM (BODY), CAST RESIN (CANOPY) MATERIAL
  • WALNUT (BODY), AMBER SNOW SCAVO (SHADE) FINISH
  • 129-3/4 INCH OVERALL LENGTH
  • 45-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 37-1/4 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • DRAWING ROOM BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2225/6+3WAL
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details