Generation Brands Chandelier F2187/6LBR

Description
1-TIER TYPE GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 28 INCH BODY LENGTH 28 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16-1/2 LAMP TYPE CANDELABRA LAMP BASE TYPE CERVANTES BRAND LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 28 INCH BODY LENGTH 28 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16-1/2 LAMP TYPE CANDELABRA LAMP BASE TYPE CERVANTES BRAND LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2187/6LBR - Generation Brands
Skokie, IL, USA
Chandelier
F2187/6LBR
Chandelier F2187/6LBR
1-TIER TYPE GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 28 INCH BODY LENGTH 28 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED G16-1/2 LAMP TYPE CANDELABRA LAMP BASE TYPE CERVANTES BRAND LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • GLASS (SHADE) MATERIAL
  • LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH
  • 28 INCH BODY LENGTH
  • 28 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • G16-1/2 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CERVANTES BRAND
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2187/6LBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details