Generation Brands Chandelier F2186/4+1LBR

Description
STEEL (BODY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 80 INCH OVERALL LENGTH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-3/4 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19, PAR20 LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 80 INCH OVERALL LENGTH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-3/4 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19, PAR20 LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2186/4+1LBR - Generation Brands
Skokie, IL, USA
Chandelier
F2186/4+1LBR
Chandelier F2186/4+1LBR
STEEL (BODY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 80 INCH OVERALL LENGTH 20 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-3/4 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19, PAR20 LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH
  • 80 INCH OVERALL LENGTH
  • 20 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24-3/4 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19, PAR20 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CERVANTES BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2186/4+1LBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details