Generation Brands Chandelier F2185/3LBR

Description
STEEL (BODY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 82-3/4 INCH OVERALL LENGTH 22-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL (BODY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 82-3/4 INCH OVERALL LENGTH 22-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2185/3LBR - Generation Brands
Skokie, IL, USA
Chandelier
F2185/3LBR
Chandelier F2185/3LBR
STEEL (BODY), GLASS (SHADE) MATERIAL LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH 82-3/4 INCH OVERALL LENGTH 22-3/4 INCH BODY LENGTH 180 INCH WIRE LENGTH 36-1/4 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • LIBERTY BRONZE (BODY), GOLD LUSTER INSIDE AND SAND BLASTED OUTSIDE (SHADE) FINISH
  • 82-3/4 INCH OVERALL LENGTH
  • 22-3/4 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 36-1/4 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • CERVANTES BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2185/3LBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details