Generation Brands Chandelier F2112/3BRB

Description
STEEL/RESIN (BODY/CANOPY) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 88-1/2 INCH OVERALL LENGTH 28-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 22 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE STIRLING CASTLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
STEEL/RESIN (BODY/CANOPY) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 88-1/2 INCH OVERALL LENGTH 28-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 22 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE STIRLING CASTLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2112/3BRB - Generation Brands
Skokie, IL, USA
Chandelier
F2112/3BRB
Chandelier F2112/3BRB
STEEL/RESIN (BODY/CANOPY) MATERIAL BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH 88-1/2 INCH OVERALL LENGTH 28-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 22 INCH DIAMETER 3 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE STIRLING CASTLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • STEEL/RESIN (BODY/CANOPY) MATERIAL
  • BRITISH BRONZE (BODY), DARK CREAM SCAVO (SHADE) FINISH
  • 88-1/2 INCH OVERALL LENGTH
  • 28-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 22 INCH DIAMETER
  • 3 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • STIRLING CASTLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2112/3BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details