Generation Brands Chandelier F2076/6ATS

Description
1-TIER TYPE AGED TORTOISE SHELL FINISH 90-1/2 INCH OVERALL LENGTH 30-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SONOMA VALLEY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE AGED TORTOISE SHELL FINISH 90-1/2 INCH OVERALL LENGTH 30-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SONOMA VALLEY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2076/6ATS - Generation Brands
Skokie, IL, USA
Chandelier
F2076/6ATS
Chandelier F2076/6ATS
1-TIER TYPE AGED TORTOISE SHELL FINISH 90-1/2 INCH OVERALL LENGTH 30-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 28-3/4 INCH DIAMETER 6 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE SONOMA VALLEY BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • AGED TORTOISE SHELL FINISH
  • 90-1/2 INCH OVERALL LENGTH
  • 30-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 28-3/4 INCH DIAMETER
  • 6 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • SONOMA VALLEY BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2076/6ATS
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details