Generation Brands Chandelier F2053/6+3GBZ

Description
MULTI-TIER TYPE GRECIAN BRONZE FINISH 125-1/2 INCH OVERALL LENGTH 29-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 29 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
MULTI-TIER TYPE GRECIAN BRONZE FINISH 125-1/2 INCH OVERALL LENGTH 29-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 29 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2053/6+3GBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2053/6+3GBZ
Chandelier F2053/6+3GBZ
MULTI-TIER TYPE GRECIAN BRONZE FINISH 125-1/2 INCH OVERALL LENGTH 29-1/2 INCH BODY LENGTH 120 INCH WIRE LENGTH 29 INCH DIAMETER 9 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 96 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • MULTI-TIER TYPE
  • GRECIAN BRONZE FINISH
  • 125-1/2 INCH OVERALL LENGTH
  • 29-1/2 INCH BODY LENGTH
  • 120 INCH WIRE LENGTH
  • 29 INCH DIAMETER
  • 9 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORNINGSIDE BRAND
  • CHAIN LENGTH 96 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2053/6+3GBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details