Generation Brands Chandelier F2050/5GBZ

Description
GRECIAN BRONZE FINISH 91-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 96 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
GRECIAN BRONZE FINISH 91-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 96 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F2050/5GBZ - Generation Brands
Skokie, IL, USA
Chandelier
F2050/5GBZ
Chandelier F2050/5GBZ
GRECIAN BRONZE FINISH 91-1/2 INCH OVERALL LENGTH 19-1/2 INCH BODY LENGTH 96 INCH WIRE LENGTH 26 INCH DIAMETER 5 LAMP(S) 100 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE MEDIUM LAMP BASE TYPE MORNINGSIDE BRAND CHAIN LENGTH 72 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • GRECIAN BRONZE FINISH
  • 91-1/2 INCH OVERALL LENGTH
  • 19-1/2 INCH BODY LENGTH
  • 96 INCH WIRE LENGTH
  • 26 INCH DIAMETER
  • 5 LAMP(S)
  • 100 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • MEDIUM LAMP BASE TYPE
  • MORNINGSIDE BRAND
  • CHAIN LENGTH 72 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F2050/5GBZ
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details