Generation Brands Chandelier F1929/5LBR

Description
1-TIER TYPE LIBERTY BRONZE FINISH 85-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE LIBERTY BRONZE FINISH 85-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1929/5LBR - Generation Brands
Skokie, IL, USA
Chandelier
F1929/5LBR
Chandelier F1929/5LBR
1-TIER TYPE LIBERTY BRONZE FINISH 85-1/2 INCH OVERALL LENGTH 25-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 24-1/2 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE CERVANTES BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • LIBERTY BRONZE FINISH
  • 85-1/2 INCH OVERALL LENGTH
  • 25-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 24-1/2 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • CERVANTES BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1929/5LBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details