Generation Brands Chandelier F1902/6SGW

Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE FINISH 92-1/2 INCH OVERALL LENGTH 30 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND HEIGHT WITHOUT TAIL 27-1/4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE FINISH 92-1/2 INCH OVERALL LENGTH 30 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND HEIGHT WITHOUT TAIL 27-1/4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1902/6SGW - Generation Brands
Skokie, IL, USA
Chandelier
F1902/6SGW
Chandelier F1902/6SGW
1-TIER TYPE STEEL (BODY), GLASS (SHADE) MATERIAL SEMI GLOSS WHITE FINISH 92-1/2 INCH OVERALL LENGTH 30 INCH BODY LENGTH 180 INCH WIRE LENGTH 25 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED CANDELABRA B FLAME TIP LAMP BASE TYPE CHATEAU BLANC BRAND HEIGHT WITHOUT TAIL 27-1/4 INCH CONNECTION TYPE MOUNTED TO BOX MOUNTING TYPE U-CHANNEL BAR LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • STEEL (BODY), GLASS (SHADE) MATERIAL
  • SEMI GLOSS WHITE FINISH
  • 92-1/2 INCH OVERALL LENGTH
  • 30 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 25 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • CANDELABRA B FLAME TIP LAMP BASE TYPE
  • CHATEAU BLANC BRAND
  • HEIGHT WITHOUT TAIL 27-1/4 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • MOUNTING TYPE U-CHANNEL BAR
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1902/6SGW
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details