Generation Brands Chandelier F1882/5BRB

Description
CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 82-1/2 INCH OVERALL LENGTH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 82-1/2 INCH OVERALL LENGTH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1882/5BRB - Generation Brands
Skokie, IL, USA
Chandelier
F1882/5BRB
Chandelier F1882/5BRB
CRYSTAL SPIRE MATERIAL BRITISH BRONZE FINISH 82-1/2 INCH OVERALL LENGTH 22-1/2 INCH BODY LENGTH 180 INCH WIRE LENGTH 16 INCH DIAMETER 5 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED B TORPEDO LAMP TYPE CANDELABRA LAMP BASE TYPE MAISON DE VILLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • CRYSTAL SPIRE MATERIAL
  • BRITISH BRONZE FINISH
  • 82-1/2 INCH OVERALL LENGTH
  • 22-1/2 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 16 INCH DIAMETER
  • 5 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • B TORPEDO LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MAISON DE VILLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1882/5BRB
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details