Generation Brands Chandelier F1798/6PBR

Description
1-TIER TYPE PERUVIAN BRONZE FINISH 91 INCH OVERALL LENGTH 31 INCH BODY LENGTH 180 INCH WIRE LENGTH 28 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE MADEMOISELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet
Description
1-TIER TYPE PERUVIAN BRONZE FINISH 91 INCH OVERALL LENGTH 31 INCH BODY LENGTH 180 INCH WIRE LENGTH 28 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE MADEMOISELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chandelier - F1798/6PBR - Generation Brands
Skokie, IL, USA
Chandelier
F1798/6PBR
Chandelier F1798/6PBR
1-TIER TYPE PERUVIAN BRONZE FINISH 91 INCH OVERALL LENGTH 31 INCH BODY LENGTH 180 INCH WIRE LENGTH 28 INCH DIAMETER 6 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 LAMP TYPE CANDELABRA LAMP BASE TYPE MADEMOISELLE BRAND CHAIN LENGTH 60 INCH CONNECTION TYPE MOUNTED TO BOX LAMP VOLTAGE 120 V
  • 1-TIER TYPE
  • PERUVIAN BRONZE FINISH
  • 91 INCH OVERALL LENGTH
  • 31 INCH BODY LENGTH
  • 180 INCH WIRE LENGTH
  • 28 INCH DIAMETER
  • 6 LAMP(S)
  • 60 W WATTAGE
  • NO LAMP INCLUDED
  • A19 LAMP TYPE
  • CANDELABRA LAMP BASE TYPE
  • MADEMOISELLE BRAND
  • CHAIN LENGTH 60 INCH
  • CONNECTION TYPE MOUNTED TO BOX
  • LAMP VOLTAGE 120 V
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number F1798/6PBR
Product Name Chandelier
Fixture Type Chandeliers
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details