Generation Brands Table Lamp Fixture 9856SS

Description
33 INCH 20 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SANDSTONE BODY FINISH 18 INCH L X 20 INCH W X 11 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL COVINA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
Description
33 INCH 20 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SANDSTONE BODY FINISH 18 INCH L X 20 INCH W X 11 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL COVINA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY

Suppliers

Company
Product
Description
Supplier Links
Table Lamp Fixture - 9856SS - Generation Brands
Skokie, IL, USA
Table Lamp Fixture
9856SS
Table Lamp Fixture 9856SS
33 INCH 20 INCH 1 LAMP(S) RESIN BODY MATERIAL NO LAMP INCLUDED 3-WAY MEDIUM A19 LAMP TYPE 150 W LAMP WATTAGE 120 V LAMP VOLTAGE SANDSTONE BODY FINISH 18 INCH L X 20 INCH W X 11 INCH H SHADE SIZE NATURAL TEXTURED SHADE FINISH LINEN SHADE MATERIAL COVINA BRAND WIRE LENGTH 72 INCH CONNECTION TYPE PLUG INTO BOX SWITCH TYPE 3-WAY
  • 33 INCH
  • 20 INCH
  • 1 LAMP(S)
  • RESIN BODY MATERIAL
  • NO LAMP INCLUDED
  • 3-WAY MEDIUM A19 LAMP TYPE
  • 150 W LAMP WATTAGE
  • 120 V LAMP VOLTAGE
  • SANDSTONE BODY FINISH
  • 18 INCH L X 20 INCH W X 11 INCH H SHADE SIZE
  • NATURAL TEXTURED SHADE FINISH
  • LINEN SHADE MATERIAL
  • COVINA BRAND
  • WIRE LENGTH 72 INCH
  • CONNECTION TYPE PLUG INTO BOX
  • SWITCH TYPE 3-WAY
Supplier's Site

Technical Specifications

  Generation Brands
Product Category Lighting Fixtures
Product Number 9856SS
Product Name Table Lamp Fixture
Fixture Type Table Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details